The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz with ultra-low 0.1 ps RMS phase jitter, designed for networking and telecom applications requiring high signal integrity. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with frequency stability as low as ±10 ppm and operates across industrial temperature ranges up to -40°C to 105°C. The device is available in industry-standard packages: 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and integrates on-chip regulators to eliminate the need for external LDOs.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-1E3-28E61.440000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 61.44 MHz |
| Frequency Stability | 50 ppm |