The SiT9365 is a differential MEMS XO providing standard frequencies from 25 MHz to 325 MHz with ultra-low jitter, designed for telecom, networking, and industrial applications requiring high timing precision. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL outputs, offers frequency stability as low as ±10 ppm, and operates across extended industrial temperatures from -40°C to 105°C. The device is available in industry-standard packages of 3.2 × 2.5 mm², 5.0 × 3.2 mm², and 7.0 × 5.0 mm² with center pads, and integrates on-chip regulators to suppress power supply noise. For the specific variant SiT9365AI-1E1-30N250
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-1E1-30N250.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 20 ppm |