The SiT9365 is a differential MEMS oscillator offering standard frequencies from 25 MHz to 325 MHz, engineered for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL outputs, with frequency stability as low as ±10 ppm and RMS phase jitter of 0.1 ps for Ethernet applications. Operating over a temperature range of -40°C to 105°C, it integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technologies for resilience against environmental stress. The device is available in industry-standard packages measuring 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm².
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-1E1-25N250.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 20 ppm |