The SiT9365 is a differential MEMS XO that generates standard frequencies from 25 MHz to 325 MHz with ultra-low jitter, designed for networking, telecom, and industrial applications requiring stable clock signals in noisy environments. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling and operates over temperature ranges up to -40°C to 105°C. The device is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm², with frequency stability as low as ±10 ppm and 0.1 ps RMS phase jitter for Ethernet applications. On-chip regulators eliminate the need for an external LDO.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9365AE-2BF-33E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 10 ppm |