The SiT9365 is a differential MEMS oscillator for standard frequencies between 25 MHz and 325 MHz, engineered for low-jitter applications in networking, telecom, and industrial systems. It supports LVDS output signaling, operates from a 2.8 V supply, and offers frequency stability of ±25 ppm across the extended industrial temperature range of -40°C to 105°C. The device is available in 5.0 x 3.2 mm2 surface-mount packages and integrates on-chip regulators to suppress power supply noise.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-4E3-28E61.440000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 61.44 MHz |
| Frequency Stability | 50 ppm |