SiTime Corporation Oscillators SIT9365AC-4E1-28E100.000000

Description
100MHz XO (Standard) HCSL Oscillator 2.8V Enable/Disable 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
100MHz XO (Standard) HCSL Oscillator 2.8V Enable/Disable 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9365AC-4E1-28E100.000000-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) HCSL Oscillator 2.8V Enable/Disable 6-SMD, No Lead Exposed Pad

100MHz XO (Standard) HCSL Oscillator 2.8V Enable/Disable 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT9365AC-4E1-28E100.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Surface Mount Crystals - ECS-100-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC556MDRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details