SiTime Corporation Oscillator, 100Mhz, 3.2X2.5Mm, Hcsl; Frequency Nom Sitime SIT9365AC-4B2-33E100.000000G

Description
OSCILLATOR, 100MHZ, 3.2X2.5MM, HCSL; Frequency Nom:100MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:SiT9365 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 100MHZ, 3.2X2.5MM, HCSL; Frequency Nom:100MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:SiT9365 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 100Mhz, 3.2X2.5Mm, Hcsl; Frequency Nom Sitime - 52AC6621 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, 3.2X2.5Mm, Hcsl; Frequency Nom Sitime
52AC6621
Oscillator, 100Mhz, 3.2X2.5Mm, Hcsl; Frequency Nom Sitime 52AC6621
OSCILLATOR, 100MHZ, 3.2X2.5MM, HCSL; Frequency Nom:100MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:SiT9365 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

OSCILLATOR, 100MHZ, 3.2X2.5MM, HCSL; Frequency Nom:100MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:SiT9365 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 52AC6621
Product Name Oscillator, 100Mhz, 3.2X2.5Mm, Hcsl; Frequency Nom Sitime
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 863-510ABA150M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details