The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It features LVDS output signaling, a 3.0 V ±10% supply voltage, and operates over a temperature range of -40°C to 95°C. The device is housed in a 3.2 x 2.5 mm² package and achieves 0.1 ps RMS phase jitter, making it suitable for 10/40/100 Gbps Ethernet and similar high-speed interfaces. Integrated on-chip regulators eliminate the need for an external LDO, and the oscillator supports factory programmability for frequency, stability, and voltage settings. The SiT9365 series incorporates DualMEMS® and TurboCompensation® technology for resilience against shock, vibration, and thermal gradients.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-4B2-30N150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 150 MHz |
| Frequency Stability | 25 ppm |