The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies between 25 MHz and 325 MHz with LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. It offers frequency stability as low as ±10 ppm and operates over temperature ranges up to -40°C to 105°C. The device is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and integrates on-chip regulators to suppress power supply noise. Phase jitter is specified at 0.1 ps RMS for Ethernet applications. The part number SiT9365AC-4B2-30E50.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-4B2-30E50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |