The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVDS output signaling, operates with a 2.8 V ±10% supply, and is available in a 3.2 x 2.5 mm² package. The device delivers 0.1 ps RMS phase jitter and supports frequency stability of ±25 ppm, with an extended industrial temperature range of -40°C to 105°C. It integrates on-chip regulators to reject power supply noise and includes an output enable pin.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-4B2-28N200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |