The SiT9365 is a differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems, supporting standard frequencies from 25 MHz to 325 MHz with output signaling options including LVPECL, LVDS, HCSL, and low-swing LVPECL. It offers frequency stability as low as ±10 ppm and operates over temperature ranges up to -40°C to 105°C. The device features on-chip regulators to reject power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications. Available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², it is engineered for resistance to airflow, thermal gradients, shock, and vibration. The specific variant SiT9365AC-4B2-28E106
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-4B2-28E106.250000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 106 MHz |
| Frequency Stability | 25 ppm |