The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and storage systems. It offers LVDS output signaling, operates with a 3.3 V supply, and maintains a frequency stability of ±20 ppm across an extended industrial temperature range of -40°C to 105°C. The device is available in industry-standard packages including 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and features integrated power supply noise filtering. It achieves 0.1 ps RMS phase jitter for Ethernet applications and employs DualMEMS® and TurboCompensation® technologies for resistance to environmental stress.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2E2-33N325.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 325 MHz |
| Frequency Stability | 25 ppm |