The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and storage systems. It offers LVDS output signaling, operates from a 3.0 V ±10% supply, and provides ±25 ppm frequency stability. The device functions across the extended industrial temperature range of -40°C to 105°C and is available in a 5.0 x 3.2 mm² package with a center pad. It features integrated power supply noise filtering and achieves 0.1 ps RMS phase jitter for Ethernet applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2E2-30N325.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 325 MHz |
| Frequency Stability | 25 ppm |