The SiT9365 is a differential MEMS oscillator offering standard frequencies from 25 MHz to 325 MHz with ultra-low jitter, designed for high-speed networking and telecom applications. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with frequency stability as low as ±10 ppm and operation over temperature ranges up to -40°C to 105°C. The device is available in industry-standard packages of 3.2 × 2.5 mm², 5.0 × 3.2 mm², and 7.0 × 5.0 mm², and integrates on-chip regulators to suppress power supply noise. The part SiT9365AC-2E2-28E122
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2E2-28E122.880000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 123 MHz |
| Frequency Stability | 25 ppm |