The SiT9365 is a differential MEMS oscillator offering standard frequencies from 25 MHz to 325 MHz with ultra-low jitter, designed for telecom, networking, and storage applications. It supports LVDS output signaling, operates with a 2.5 V supply, and maintains frequency stability of ±20 ppm across an extended industrial temperature range of -40°C to 105°C. The device is available in 3.2 x 2.5 mm and 5.0 x 3.2 mm surface-mount packages, integrates on-chip power regulation, and meets performance requirements for Ethernet, SATA, and Fibre Channel systems.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2E2-25N150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 150 MHz |
| Frequency Stability | 25 ppm |