The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, engineered for ultra-low jitter applications in telecom, networking, and industrial systems. It features LVDS output signaling, operates from a 3.3 V supply, and maintains frequency stability of ±20 ppm. The device functions over an extended industrial temperature range of -40°C to 105°C and comes in a 5.0 x 3.2 mm surface-mount package with center pad. Integrated on-chip regulators eliminate the need for an external LDO, and the design resists airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2E1-33N122.880000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 123 MHz |
| Frequency Stability | 20 ppm |