The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVDS output signaling, a 2.8 V supply voltage, and operates over the extended industrial temperature range of -40°C to 105°C. Available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm², it delivers 0.1 ps RMS phase jitter and frequency stability as low as ±20 ppm. The device integrates on-chip regulators to suppress power supply noise and resists airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technologies.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2E1-28E250.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 20 ppm |