The SiT9365 is a differential MEMS oscillator designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL outputs. It features ±10 ppm frequency stability, 0.1 ps RMS phase jitter, and operates across temperatures from -40°C to 105°C. The device is housed in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm² with a center pad, and integrates on-chip regulators to suppress power supply noise without requiring an external LDO.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2E1-25E77.760000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 77.76 MHz |
| Frequency Stability | 20 ppm |