The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and industrial systems. It is available in 3.2 × 2.5 mm², 5.0 × 3.2 mm₂, and 7.0 × 5.0 mm₂ surface-mount packages. The part operates over a temperature range of -40°C to 105°C, offers frequency stability as low as ±10 ppm, and provides LVDS output signaling with 0.1 ps RMS phase jitter. On-chip regulators eliminate the need for an external LDO, and the device resists airflow, thermal gradients, shock, and vibration via DualMEMS® and TurboCompensation® technologies.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9365AC-2C2-25E148.351648 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 148 MHz |
| Frequency Stability | 25 ppm |