The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and industrial systems. It offers LVDS output signaling, operates with a 3.3 V ±10% supply, and maintains frequency stability of ±10 ppm. The device functions over an industrial temperature range of -40°C to 85°C and is housed in a 3.2 x 2.5 mm² package with a 6-pin layout. It integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter, suitable for Ethernet applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2BF-33N50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 10 ppm |