The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with output signaling options including LVPECL, LVDS, HCSL, and low-swing LVPECL. It offers frequency stability as low as ±25 ppm, operates across temperatures from -40°C to 95°C, and integrates on-chip regulators to suppress power supply noise. The device is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm², and achieves 0.1 ps RMS phase jitter for Ethernet applications. This part uses the 3.2 x 2.5 mm package with LVDS signaling, 3.3 V supply, and an output enable pin.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B3-33N75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |