The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It offers LVDS output signaling, a 3.3 V ±10% supply voltage, and operates over the extended industrial temperature range of -40°C to 105°C. The device is available in a 3.2 x 2.5 mm² package and achieves 0.1 ps RMS phase jitter. Frequency stability is specified at ±25 ppm, and it integrates on-chip regulators to reject power supply noise without requiring an external LDO.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B3-33E75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |