The SiT9365 is a differential MEMS oscillators supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and industrial systems. It offers LVDS output signaling, a 2.8 V ±10% supply voltage, and a frequency stability of ±25 ppm. The device operates across a temperature range of -40°C to 95°C and is available in a 3.2 x 2.5 mm2 surface-mount package. It achieves 0.1 ps RMS phase jitter and integrates on-chip regulators to reject power supply noise. The part is not intended for aerospace, defense, or mission-critical applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B3-28E155.520000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 50 ppm |