SiTime Corporation Differential Oscillators SiT9365AC-2B3-25E200.000000

Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and storage systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with 0.1 ps RMS phase jitter. The device operates over temperature ranges up to -40°C to 105°C and features frequency stability as low as ±10 ppm. It is available in industry-standard package sizes of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², with integrated power supply noise filtering that eliminates the need for an external LDO.

Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and storage systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with 0.1 ps RMS phase jitter. The device operates over temperature ranges up to -40°C to 105°C and features frequency stability as low as ±10 ppm. It is available in industry-standard package sizes of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², with integrated power supply noise filtering that eliminates the need for an external LDO.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9365AC-2B3-25E200.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9365AC-2B3-25E200.000000
Differential Oscillators SiT9365AC-2B3-25E200.000000
Standard Frequency Ultra-low Jitter Differential XO

Standard Frequency Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9365AC-2B3-25E200.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 200 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0000.007000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0012.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0125 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details