The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVDS output signaling, operates at a 3.0 V supply, and provides frequency stability as low as ±25 ppm. The device supports industrial temperature ranges up to -40°C to 105°C and is available in a 3.2 x 2.5 mm² package. It integrates on-chip regulators to suppress power supply noise and features exceptional resistance to airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technologies.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B2-30E50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |