The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVDS output signaling, operates at 3.0 V ±10%, and provides frequency stability of ±25 ppm. The device is available in a 3.2 x 2.5 mm² package and supports extended industrial temperature range from -40°C to 105°C. It features integrated power supply noise filtering and meets performance requirements for Ethernet, SATA, SAS, and Fibre Channel applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B2-30E250.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 25 ppm |