The SiT9365 is a differential MEMS oscillator providing standard frequencies between 25 MHz and 325 MHz with ultra-low jitter, designed for telecom, networking, and industrial applications requiring high stability in noisy environments. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with frequency stability as low as ±10 ppm and operating temperatures from -40°C to 105°C. The device is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and includes on-chip regulators to suppress power supply noise. The specific variant SiT9365AC-2B2-25N133
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B2-25N133.333333 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 133 MHz |
| Frequency Stability | 25 ppm |