The SiT9365 is a differential MEMS oscillator designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVDS output signaling, a 2.5 V supply, and frequency stability of ±25 ppm. It operates across a temperature range of -40°C to 95°C and is mounted in a 3.2 x 2.5 mm2 package. The device integrates on-chip regulators to suppress power supply noise and features resistance to airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B2-25E325.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 325 MHz |
| Frequency Stability | 25 ppm |