SiTime Corporation Oscillator, 100Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Sitime SIT9365AC-2B2-25E100.000000G

Description
OSCILLATOR, 100MHZ, 3.2X2.5MM, LVDS; Frequency Nom:100MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:2.5V; Product Range:SiT9365 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 100MHZ, 3.2X2.5MM, LVDS; Frequency Nom:100MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:2.5V; Product Range:SiT9365 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 100Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Sitime - 52AC6611 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Sitime
52AC6611
Oscillator, 100Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Sitime 52AC6611
OSCILLATOR, 100MHZ, 3.2X2.5MM, LVDS; Frequency Nom:100MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:2.5V; Product Range:SiT9365 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

OSCILLATOR, 100MHZ, 3.2X2.5MM, LVDS; Frequency Nom:100MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:2.5V; Product Range:SiT9365 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 52AC6611
Product Name Oscillator, 100Mhz, 3.2X2.5Mm, Lvds; Frequency Nom Sitime
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675263P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA48M0000AAG - Richardson RFPD
Specs
Frequency 48 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Surface Mount Oscillators - ECS-1618-270-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers