SiTime Corporation Differential Oscillators SiT9365AC-1E3-30E155.520000

Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. The device operates across temperature ranges up to -40°C to 105°C and integrates on-chip regulators to reject power supply noise. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². The part SiT9365AC-1E3-30E155.520000 is a specific configuration with 155.52 MHz frequency, 3.3 V supply, extended industrial temperature range (-40 to 105°C), and LVDS signaling, housed in the 5.0 x 3.2 mm² package with center pad.

Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. The device operates across temperature ranges up to -40°C to 105°C and integrates on-chip regulators to reject power supply noise. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². The part SiT9365AC-1E3-30E155.520000 is a specific configuration with 155.52 MHz frequency, 3.3 V supply, extended industrial temperature range (-40 to 105°C), and LVDS signaling, housed in the 5.0 x 3.2 mm² package with center pad.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9365AC-1E3-30E155.520000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9365AC-1E3-30E155.520000
Differential Oscillators SiT9365AC-1E3-30E155.520000
Standard Frequency Ultra-low Jitter Differential XO

Standard Frequency Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9365AC-1E3-30E155.520000
Product Name Differential Oscillators
Package / Form Factor 7.0x5.0
Frequency 156 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1408BIL11-18N-3.300000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0160.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details