The SiT9365 is a differential MEMS oscillator supporting frequencies from 25 MHz to 325 MHz for low-jitter applications in networking and telecom. It delivers 0.1 ps RMS phase jitter, frequency stability as low as ±10 ppm, and operates from -40°C to 105°C with LVPECL, LVDS, HCSL, or low-swing LVPECL outputs. It is housed in 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm² packages and integrates on-chip regulators to suppress power supply noise. The SiT9365AC-1E1-25E25.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-1E1-25E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 20 ppm |