SiTime Corporation Oscillators SIT9365AC-1B3-30N250.000000

Description
250MHz XO (Standard) LVPECL Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet
Description
250MHz XO (Standard) LVPECL Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9365AC-1B3-30N250.000000-ND - DigiKey
Thief River Falls, MN, United States
250MHz XO (Standard) LVPECL Oscillator 3V 6-SMD, No Lead

250MHz XO (Standard) LVPECL Oscillator 3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT9365AC-1B3-30N250.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Logic - SN74LVC1GX04DRLR - ODG (Origin Data Global)
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ABA000149AAGR - Richardson RFPD
Specs
Frequency 74.18 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers