SiTime Corporation Oscillators SIT9365AC-1B3-28E200.000000

Description
200MHz XO (Standard) LVPECL Oscillator 2.8V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
200MHz XO (Standard) LVPECL Oscillator 2.8V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9365AC-1B3-28E200.000000-ND - DigiKey
Thief River Falls, MN, United States
200MHz XO (Standard) LVPECL Oscillator 2.8V Enable/Disable 6-SMD, No Lead

200MHz XO (Standard) LVPECL Oscillator 2.8V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT9365AC-1B3-28E200.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Programmable Timers and Oscillators - AM9513ADIB - Quarktwin Technology Ltd.
Specs
Oscillator Type Timer Control
Package / Form Factor 40-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA125M000AAG - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details