SiTime Corporation Oscillators SIT9365AC-1B2-30N50.000000

Description
50MHz XO (Standard) LVPECL Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) LVPECL Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9365AC-1B2-30N50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) LVPECL Oscillator 3V 6-SMD, No Lead

50MHz XO (Standard) LVPECL Oscillator 3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT9365AC-1B2-30N50.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OCXOWT-AV320MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - LM-555N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details