The SiT9365 is a differential MEMS oscillator offering standard frequencies from 25 MHz to 325 MHz with ultra-low jitter of 0.1 ps RMS, designed for network and telecom applications. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, and operates with supply voltages of 2.5 V, 2.8 V, or 3.3 V. The device features frequency stability as low as ±10 ppm and operates across extended industrial temperature ranges up to 105°C. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and integrates on-chip regulators to suppress power supply noise. The specific part SiT9365AC-1B2-30N100
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-1B2-30N100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |