The SiT9365 is a differential MEMS crystal oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for ultra-low jitter applications in networking, telecom, and industrial systems. It delivers 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm, with operating temperatures from -40°C to 105°C. The device is available in industry-standard packages measuring 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm², and supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. On-chip regulators eliminate the need for an external LDO, and the design resists airflow, thermal gradients, shock, and vibration using DualMEMS® and TurboCompensation® technology.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-1B2-25E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |