The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL output signaling. It delivers 0.1 ps RMS phase jitter, operates over a temperature range of -40°C to 105°C, and provides frequency stability as low as ±10 ppm. The device integrates on-chip regulators to filter power supply noise and is available in 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm² packages. The part SiT9365AC-1B1-28E168
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-1B1-28E168.040678 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 168 MHz |
| Frequency Stability | 20 ppm |