The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz for low-jitter applications, with LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling. It achieves 0.1 ps RMS phase jitter and offers frequency stability as low as ±10 ppm. Operating temperature ranges extend from -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm².
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AB-1B1-33N50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 20 ppm |