The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with output signaling options including LVPECL, Low-swing LVPECL, LVDS, and HCSL. It offers frequency stability as low as ±10 ppm and operates across temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and features industry-standard packages in 3.2 × 2.5 mm², 5.0 × 3.2 mm², and 7.0 × 5.0 mm² sizes. It is engineered for telecom, networking, and storage applications requiring high dynamic performance under adverse conditions.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365A-B120006 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 62.5 MHz |
| Frequency Stability | 20 ppm |