The SiT9357 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating between 220 MHz and 920 MHz with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output options, with frequency stability options of ±20, ±30, or ±50 ppm and a wide temperature range of -55°C to 125°C. The device includes integrated power supply noise filtering, 0.04 or 0.1 ppb/g acceleration sensitivity, and is AEC-Q100 qualified. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range of 2.25 V to 3.63 V.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9357AM-02B3A1810-300.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 300 MHz |
| Frequency Stability | 50 ppm |