SiTime Corporation LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators SiT9357AE-02A1A3300-250.000000

Description
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
Request a Quote
Description
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9357 is a ruggedized ultra-low jitter differential oscillator designed for military and aerospace applications, operating within a frequency range of 220 MHz to 920 MHz. It features a 0.04 or 0.1 ppb/g acceleration sensitivity for harsh environments, 150 fs RMS typical phase jitter from 12 kHz to 20 MHz, and supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling. The device operates across a temperature range of -55°C to 125°C with frequency stabilities of ±20, ±30, or ±50 ppm, and accepts supply voltages of 1.8 V, 2.5 V, or 3.3 V with a wide continuous range of 1.71 V to 3.63 V. It is AEC-Q100 qualified and available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages. Integrated on-chip regulators eliminate the need for external LDOs, and the FlexSwing output simplifies interfacing with non-standard chipsets.

Datasheet Summary
Powered by GS/AI

The SiT9357 is a ruggedized ultra-low jitter differential oscillator designed for military and aerospace applications, operating within a frequency range of 220 MHz to 920 MHz. It features a 0.04 or 0.1 ppb/g acceleration sensitivity for harsh environments, 150 fs RMS typical phase jitter from 12 kHz to 20 MHz, and supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling. The device operates across a temperature range of -55°C to 125°C with frequency stabilities of ±20, ±30, or ±50 ppm, and accepts supply voltages of 1.8 V, 2.5 V, or 3.3 V with a wide continuous range of 1.71 V to 3.63 V. It is AEC-Q100 qualified and available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages. Integrated on-chip regulators eliminate the need for external LDOs, and the FlexSwing output simplifies interfacing with non-standard chipsets.

Suppliers

Company
Product
Description
Supplier Links
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators - SiT9357AE-02A1A3300-250.000000 - SiTime Corporation
Santa Clara, CA, United States
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators
SiT9357AE-02A1A3300-250.000000
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators SiT9357AE-02A1A3300-250.000000
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO

25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9357AE-02A1A3300-250.000000
Product Name LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators
Package / Form Factor 2.5x2.0
Frequency 250 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AIPJ1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0000.003000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details