The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It supports LVPECL, LVDS, HCSL, Low-power HCSL, and FlexSwing output signaling, with frequency stabilities of ±20, ±30, or ±50 ppm and a wide temperature range of -55°C to 125°C. The device features 0.04 or 0.1 ppb/g acceleration sensitivity, integrates on-chip power supply noise filtering, and is AEC-Q100 qualified. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range up to 3.63 V.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AM-02P8A3300-200.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 200 MHz |
| Frequency Stability | 30 ppm |