The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, offering frequencies from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It features FlexSwing output with independent voltage swing and DC offset control, integrates on-chip regulators to eliminate external LDOs, and supports LVPECL, LVDS, HCSL, and low-power HCSL signaling. The device operates over a wide temperature range of -55°C to 125°C with ±20, ±30, or ±50 ppm frequency stability, and is AEC-Q100 qualified. The part is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages and has acceleration sensitivity of 0.04 or 0.1 ppb/g. The supply voltage range includes 1.8 V, 2.5 V, 3.3 V, and a continuous range of 2.25 V to 3.63 V.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AI-02B3A1800-26.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 26 MHz |
| Frequency Stability | 50 ppm |