SiTime Corporation LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators SiT9356AE0AWA1B3310-200.000000

Description
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
Request a Quote
Description
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9356 is a ruggedized ultra-low jitter differential XO for military and aerospace applications, operating from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter (12 kHz to 20 MHz) and 9 fs/mV typical PSNR. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing outputs, with ±20, ±30, or ±50 ppm frequency stability and a temperature range of -55°C to 125°C. The device is AEC-Q100 qualified and offers 0.04 or 0.1 ppb/g acceleration sensitivity. It accepts supply voltages of 1.8 V, 2.5 V, 3.3 V, or 2.25 V to 3.63 V and is packaged in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm sizes. The part SiT9356AE0AWA1B3310-200.000000 is a factory-programmed variant with 200.000000 MHz output, LVPECL signaling, 3.3 V supply, ultra-low g-sensitivity, ±30 ppm stability, and a 3.2 x 2.5 mm package.

Datasheet Summary
Powered by GS/AI

The SiT9356 is a ruggedized ultra-low jitter differential XO for military and aerospace applications, operating from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter (12 kHz to 20 MHz) and 9 fs/mV typical PSNR. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing outputs, with ±20, ±30, or ±50 ppm frequency stability and a temperature range of -55°C to 125°C. The device is AEC-Q100 qualified and offers 0.04 or 0.1 ppb/g acceleration sensitivity. It accepts supply voltages of 1.8 V, 2.5 V, 3.3 V, or 2.25 V to 3.63 V and is packaged in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm sizes. The part SiT9356AE0AWA1B3310-200.000000 is a factory-programmed variant with 200.000000 MHz output, LVPECL signaling, 3.3 V supply, ultra-low g-sensitivity, ±30 ppm stability, and a 3.2 x 2.5 mm package.

Suppliers

Company
Product
Description
Supplier Links
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators - SiT9356AE0AWA1B3310-200.000000 - SiTime Corporation
Santa Clara, CA, United States
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators
SiT9356AE0AWA1B3310-200.000000
LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators SiT9356AE0AWA1B3310-200.000000
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO

25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9356AE0AWA1B3310-200.000000
Product Name LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.044857 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.50E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-000.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details