The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, offering frequencies from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It features FlexSwing output with independent control of voltage swing and DC offset, integrating on-chip regulators to eliminate external LDOs. The device is AEC-Q100 qualified, operates over a temperature range of -55°C to 125°C, and is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages. It supports LVPECL, LVDS, HCSL, and Low-power HCSL signaling, with frequency stabilities of ±20, ±30, or ±50 ppm and acceleration sensitivity of 0.04 or 0.1 ppb/g. The part operates on 1.8 V, 2.5 V, 3.3 V, or a wide continuous supply voltage range.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AE-02A1A1810-26.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 26 MHz |
| Frequency Stability | 20 ppm |