The SiT9356 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter over 12 kHz to 20 MHz. It features FlexSwing™ output with independent control of voltage swing and DC offset, supports LVPECL, LVDS, HCSL, and Low-power HCSL signaling, and integrates on-chip regulators to eliminate external LDOs. The device offers ±20, ±30, and ±50 ppm frequency stability, operates over a wide temperature range of -55°C to 125°C, and is AEC-Q100 qualified. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, it provides 0.04 or 0.1 ppb/g acceleration sensitivity for harsh environments.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9356AA-02B8A2510-100.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 30 ppm |