The SiT9347 is a 220.000001 MHz to 725 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features ±10 ppm frequency stability, 0.1 ps RMS phase jitter, and 0.1 ppb/g acceleration sensitivity for harsh environments. Available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², it supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling with operating temperatures from -40°C to 105°C. On-chip regulators eliminate the need for external LDOs, and its DualMEMS® and TurboCompensation® technologies provide resilience to airflow, thermal gradients, shock, and vibration.
220 to 725 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9347AE-2CFA33E720.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 720 MHz |
| Frequency Stability | 10 ppm |