The SiT9347 is a 220.000001 MHz to 725 MHz differential MEMS oscillator with ultra-low jitter, designed for high-reliability aerospace, industrial, and defense applications. It supports LVPECL, low-swing LVPECL, LVDS, and HCSL output signaling, with HCSL limited to 500 MHz. The device features ±10 ppm frequency stability, 0.1 ps RMS phase jitter, and 0.1 ppb/g acceleration sensitivity for harsh environments. It operates over a temperature range of -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. Available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², it is factory-programmable
220 to 725 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9347AE-2BFA33N250.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 10 ppm |