The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications in harsh environments, featuring 0.1 ppb/g acceleration sensitivity and 0.1 ps RMS phase jitter. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with frequency stability as low as ±10 ppm and operates over a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², it integrates on-chip regulators to eliminate the need for external LDOs. The device is factory-programmable
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AI-2E3A25E66.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 66 MHz |
| Frequency Stability | 50 ppm |