The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features LVPECL output signaling, operates from a 3.3 V supply, and offers a frequency stability of ±10 ppm. The device supports extended industrial temperature ranges from -40°C to 95°C and belongs to the Endura™ Series with 0.1 ppb/g acceleration sensitivity for harsh environments. It is housed in a 3.2 x 2.5 mm² surface-mount package. The oscillator delivers 0.1 ps RMS phase jitter, suitable for Ethernet applications, and integrates on-chip regulators to suppress power supply noise.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AI-2BFA33N100.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 10 ppm |